Renesas Electronics Corporation Discrete Semiconductor Products 2SB1115-T1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 154456-2SB1115-T1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1115 Alternative Parts (Cross-Reference): BCX52E6327HTSA1; BCX52E6327; BCX52E6327XT; BCX52E6327BTSA1; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 154456-2SB1115-T1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1115 Alternative Parts (Cross-Reference): BCX52E6327HTSA1; BCX52E6327; BCX52E6327XT; BCX52E6327BTSA1; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154456-2SB1115-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154456-2SB1115-T1
Discrete Semiconductor Products 154456-2SB1115-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 154456-2SB1115-T1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1115 Alternative Parts (Cross-Reference): BCX52E6327HTSA1; BCX52E6327; BCX52E6327XT; BCX52E6327BTSA1; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 154456-2SB1115-T1
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB1115
Alternative Parts (Cross-Reference): BCX52E6327HTSA1; BCX52E6327; BCX52E6327XT; BCX52E6327BTSA1;
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154456-2SB1115-T1
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - CD4504BF3A - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Output Type Non-Inverted
Features RoHS
View Details
Translators, Level Shifters - 1727-8432-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers