Renesas Electronics Corporation 100V 1A Bipolar Transistor 2SB1026DMTR(E)

Description
Trans GP BJT PNP 100V 1A 4-Pin(3+Tab) UPAK T/R Product overview: 2SB1026DMTR(E) from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB1026DMTR(E) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT PNP 100V 1A 4-Pin(3+Tab) UPAK T/R Product overview: 2SB1026DMTR(E) from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB1026DMTR(E) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1A Bipolar Transistor
283-2SB1026DMTR(E)
100V 1A Bipolar Transistor 283-2SB1026DMTR(E)
Trans GP BJT PNP 100V 1A 4-Pin(3+Tab) UPAK T/R Product overview: 2SB1026DMTR(E) from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB1026DMTR(E) can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 100V 1A 4-Pin(3+Tab) UPAK T/R Product overview: 2SB1026DMTR(E) from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB1026DMTR(E) can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SB1026DMTR(E) - 1163947-2SB1026DMTR(E) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SB1026DMTR(E)
1163947-2SB1026DMTR(E)
TRANSISTORS - RF Transistors (BJT) - 2SB1026DMTR(E) 1163947-2SB1026DMTR(E)
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163947-2SB1026DMTR( E) Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SB1026DMTR-E; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Collector Emitter Voltage (VCEO): 100 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163947-2SB1026DMTR(E)
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SB1026DMTR-E;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): 100 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SB1026DMTR(E) 1163947-2SB1026DMTR(E)
Product Name 100V 1A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SB1026DMTR(E)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847A-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1220262 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846BWE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers