Renesas Electronics Corporation Discrete Semiconductor Products 2SA812-T1B

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 154346-2SA812-T1B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA812 Alternative Parts (Cross-Reference): KSA812O; KSA812; DSA200100L; BC857CTTF; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 154346-2SA812-T1B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA812 Alternative Parts (Cross-Reference): KSA812O; KSA812; DSA200100L; BC857CTTF; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154346-2SA812-T1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154346-2SA812-T1B
Discrete Semiconductor Products 154346-2SA812-T1B
Manufacturer: Renesas Electronics America Win Source Part Number: 154346-2SA812-T1B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA812 Alternative Parts (Cross-Reference): KSA812O; KSA812; DSA200100L; BC857CTTF; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 154346-2SA812-T1B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA812
Alternative Parts (Cross-Reference): KSA812O; KSA812; DSA200100L; BC857CTTF;
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154346-2SA812-T1B
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EPT23DTG - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; LVDS; CML, LVDS, LVPECL
View Details
Translator ICs - 1899296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-3549-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers