Renesas Electronics Corporation TRANSISTORS - RF Transistors (BJT) - 2SA812-T1B-A-M4 2SA812-T1B-A-M4

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036673-2SA812-T1B-A -M4 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SA812-T1B-A-M42SA81 2-T1B-A(M4); Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Collector Emitter Voltage (VCEO): 50 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036673-2SA812-T1B-A -M4 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SA812-T1B-A-M42SA81 2-T1B-A(M4); Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Collector Emitter Voltage (VCEO): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SA812-T1B-A-M4 - 1036673-2SA812-T1B-A-M4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA812-T1B-A-M4
1036673-2SA812-T1B-A-M4
TRANSISTORS - RF Transistors (BJT) - 2SA812-T1B-A-M4 1036673-2SA812-T1B-A-M4
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036673-2SA812-T1B-A -M4 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SA812-T1B-A-M42SA81 2-T1B-A(M4); Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Collector Emitter Voltage (VCEO): 50 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036673-2SA812-T1B-A-M4
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SA812-T1B-A-M42SA812-T1B-A(M4);
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): 50 V

Buy Now
Singapore, Singapore
Bipolar Transistor
283-2SA812-T1B-A-M4
Bipolar Transistor 283-2SA812-T1B-A-M4
Product overview: 2SA812-T1B-A-M4 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA812-T1B-A-M4 can be used for catalog matching and distributor lookup.

Product overview: 2SA812-T1B-A-M4 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA812-T1B-A-M4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1036673-2SA812-T1B-A-M4 283-2SA812-T1B-A-M4
Product Name TRANSISTORS - RF Transistors (BJT) - 2SA812-T1B-A-M4 Bipolar Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219576 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers