Renesas Electronics Corporation 2500 mA 35 V Bipolar Transistor 2SA715-D

Description
2500 mA 35 V PNP Si SMALL SIGNAL TRANSISTOR Product overview: 2SA715-D from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 mA, 35 V. Search-friendly keywords include transistor, BJT, switching, amplification, 2500 mA, 35 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA715-D can be used for catalog matching and distributor lookup.
Request a Quote
Description
2500 mA 35 V PNP Si SMALL SIGNAL TRANSISTOR Product overview: 2SA715-D from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 mA, 35 V. Search-friendly keywords include transistor, BJT, switching, amplification, 2500 mA, 35 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA715-D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2500 mA 35 V Bipolar Transistor
283-2SA715-D
2500 mA 35 V Bipolar Transistor 283-2SA715-D
2500 mA 35 V PNP Si SMALL SIGNAL TRANSISTOR Product overview: 2SA715-D from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 mA, 35 V. Search-friendly keywords include transistor, BJT, switching, amplification, 2500 mA, 35 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA715-D can be used for catalog matching and distributor lookup.

2500 mA 35 V PNP Si SMALL SIGNAL TRANSISTOR Product overview: 2SA715-D from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 mA, 35 V. Search-friendly keywords include transistor, BJT, switching, amplification, 2500 mA, 35 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA715-D can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SA715-D - 1036658-2SA715-D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA715-D
1036658-2SA715-D
TRANSISTORS - RF Transistors (BJT) - 2SA715-D 1036658-2SA715-D
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036658-2SA715-D Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SA715-D2SA715D; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036658-2SA715-D
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SA715-D2SA715D;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-2SA715-D 1036658-2SA715-D
Product Name 2500 mA 35 V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SA715-D
Package Type SOT3
Unlock Full Specs
to access all available technical data