Renesas Electronics Corporation Discrete Semiconductor Products 2SA1648

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153873-2SA1648 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1648 Alternative Parts (Cross-Reference): 2SA1648-AZ; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153873-2SA1648 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1648 Alternative Parts (Cross-Reference): 2SA1648-AZ; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153873-2SA1648 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153873-2SA1648
Discrete Semiconductor Products 153873-2SA1648
Manufacturer: Renesas Electronics America Win Source Part Number: 153873-2SA1648 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1648 Alternative Parts (Cross-Reference): 2SA1648-AZ; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 153873-2SA1648
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1648
Alternative Parts (Cross-Reference): 2SA1648-AZ;
Introduction Date: April 12, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153873-2SA1648
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-2877-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers
Translator ICs - 1899296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
SN74GTL2010 10-Bit Voltage Clamp - SN74GTL2010PWR - Texas Instruments
Specs
Logic Family GTL
Package Type TSSOP
Input Voltage 1 to 5.5 volts
View Details
6 suppliers