Renesas Electronics Corporation Automotive 60V 5A TO-252 Bipolar Transistor 2SA1648-Z-AZ

Description
Trans GP BJT PNP 60V 5A Automotive 3-Pin(2+Tab) TO-252 Product overview: 2SA1648-Z-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 5A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1648-Z-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT PNP 60V 5A Automotive 3-Pin(2+Tab) TO-252 Product overview: 2SA1648-Z-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 5A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1648-Z-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 5A TO-252 Bipolar Transistor
283-2SA1648-Z-AZ
Automotive 60V 5A TO-252 Bipolar Transistor 283-2SA1648-Z-AZ
Trans GP BJT PNP 60V 5A Automotive 3-Pin(2+Tab) TO-252 Product overview: 2SA1648-Z-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 5A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1648-Z-AZ can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 60V 5A Automotive 3-Pin(2+Tab) TO-252 Product overview: 2SA1648-Z-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 5A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1648-Z-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SA1648-Z-AZ - 1036603-2SA1648-Z-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA1648-Z-AZ
1036603-2SA1648-Z-AZ
TRANSISTORS - RF Transistors (BJT) - 2SA1648-Z-AZ 1036603-2SA1648-Z-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036603-2SA1648-Z-AZ Mounting: SMD (SMT) Frequency: 90 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 2 W Categories: RF Transistors(BJT) Case / Package: TO-252 Alternative Parts (Cross-Reference): MJD32CQ-13; ZXTN4004KTC; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 100 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 7 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036603-2SA1648-Z-AZ
Mounting: SMD (SMT)
Frequency: 90 MHz
Polarity: PNP
Number of Elements: 1
Power Dissipation: 2 W
Categories: RF Transistors(BJT)
Case / Package: TO-252
Alternative Parts (Cross-Reference): MJD32CQ-13; ZXTN4004KTC;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Collector Base Voltage (VCBO): 100 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SA1648-Z-AZ 1036603-2SA1648-Z-AZ
Product Name Automotive 60V 5A TO-252 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SA1648-Z-AZ
Polarity PNP PNP; PNP
VCBO 100 volts
PD 2 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data