Renesas Electronics Corporation Discrete Semiconductor Products 2SA1646

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153870-2SA1646 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1646 Alternative Parts (Cross-Reference): KSA1010O_NL; KSA1010R_NL; KSA1010O; KSA1010R; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153870-2SA1646 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1646 Alternative Parts (Cross-Reference): KSA1010O_NL; KSA1010R_NL; KSA1010O; KSA1010R; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153870-2SA1646 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153870-2SA1646
Discrete Semiconductor Products 153870-2SA1646
Manufacturer: Renesas Electronics America Win Source Part Number: 153870-2SA1646 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1646 Alternative Parts (Cross-Reference): KSA1010O_NL; KSA1010R_NL; KSA1010O; KSA1010R; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 153870-2SA1646
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1646
Alternative Parts (Cross-Reference): KSA1010O_NL; KSA1010R_NL; KSA1010O; KSA1010R;
Introduction Date: April 12, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153870-2SA1646
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100329QC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
Translation Both
View Details
Translator ICs - 216326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
Features RoHS
View Details
Translators, Level Shifters - 1727-NCA9617DQJTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type Open Drain
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details