Renesas Electronics Corporation Discrete Semiconductor Products 2SA1608-T1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153836-2SA1608-T1-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1608 Alternative Parts (Cross-Reference): BC807-40WT3G; BC807-16W-TP; BC807-25W-TP; BC807-16W; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153836-2SA1608-T1-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1608 Alternative Parts (Cross-Reference): BC807-40WT3G; BC807-16W-TP; BC807-25W-TP; BC807-16W; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153836-2SA1608-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153836-2SA1608-T1-A
Discrete Semiconductor Products 153836-2SA1608-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 153836-2SA1608-T1-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1608 Alternative Parts (Cross-Reference): BC807-40WT3G; BC807-16W-TP; BC807-25W-TP; BC807-16W; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 153836-2SA1608-T1-A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1608
Alternative Parts (Cross-Reference): BC807-40WT3G; BC807-16W-TP; BC807-25W-TP; BC807-16W;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153836-2SA1608-T1-A
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 296-SN74AXC4T774QPWRQ1CT-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
 - 74AUP1T02GXH - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1226
Features RoHS
View Details