Renesas Electronics Corporation Discrete Semiconductor Products 2SA1464-T1B-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153694-2SA1464-T1B-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1464 Alternative Parts (Cross-Reference): KN4403S; MMBT4403_S00Z; MMBT4403_D87Z; MMBT3906; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153694-2SA1464-T1B-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1464 Alternative Parts (Cross-Reference): KN4403S; MMBT4403_S00Z; MMBT4403_D87Z; MMBT3906; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153694-2SA1464-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153694-2SA1464-T1B-A
Discrete Semiconductor Products 153694-2SA1464-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 153694-2SA1464-T1B-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1464 Alternative Parts (Cross-Reference): KN4403S; MMBT4403_S00Z; MMBT4403_D87Z; MMBT3906; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 153694-2SA1464-T1B-A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1464
Alternative Parts (Cross-Reference): KN4403S; MMBT4403_S00Z; MMBT4403_D87Z; MMBT3906;
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153694-2SA1464-T1B-A
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - SN74GTL16612DL - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Translators, Level Shifters - 1727-6894-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Logic - Translators, Level Shifters - 100325SCX - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
View Details