Renesas Electronics Corporation 600V 1A TO-252 Bipolar Transistor 2SA1413-Z-AZ

Description
Trans GP BJT PNP 600V 1A 3-Pin(2+Tab) TO-252 Product overview: 2SA1413-Z-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1413-Z-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT PNP 600V 1A 3-Pin(2+Tab) TO-252 Product overview: 2SA1413-Z-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1413-Z-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A TO-252 Bipolar Transistor
283-2SA1413-Z-AZ
600V 1A TO-252 Bipolar Transistor 283-2SA1413-Z-AZ
Trans GP BJT PNP 600V 1A 3-Pin(2+Tab) TO-252 Product overview: 2SA1413-Z-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1413-Z-AZ can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 600V 1A 3-Pin(2+Tab) TO-252 Product overview: 2SA1413-Z-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1413-Z-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SA1413-Z-AZ - 1169750-2SA1413-Z-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA1413-Z-AZ
1169750-2SA1413-Z-AZ
TRANSISTORS - RF Transistors (BJT) - 2SA1413-Z-AZ 1169750-2SA1413-Z-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169750-2SA1413-Z-AZ Frequency: 28 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-252 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 2 W Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 600 V Collector Emitter Voltage (VCEO): 600 V Emitter Base Voltage (VEBO): 7 V Max Collector Current: 1 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169750-2SA1413-Z-AZ
Frequency: 28 MHz
Polarity: PNP
Number of Elements: 1
Power Dissipation: 2 W
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: TO-252
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 2 W
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 600 V
Collector Emitter Voltage (VCEO): 600 V
Emitter Base Voltage (VEBO): 7 V
Max Collector Current: 1 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SA1413-Z-AZ 1169750-2SA1413-Z-AZ
Product Name 600V 1A TO-252 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SA1413-Z-AZ
Polarity PNP PNP; PNP
IC(max) 1000 milliamps
VCBO 600 volts
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
 - BC847CE6327HTSA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT23-3
Packing Method Tape Reel; Tape & Reel
View Details
9 suppliers
Bipolar Transistors - 2548532 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details