Renesas Electronics Corporation TRANSISTORS - RF Transistors (BJT) - 2SA1413-AZ 2SA1413-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987180-2SA1413-AZ Frequency: 28 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 10 W Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SA1413-AZ2SA1413AZ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 10 W Collector Base Voltage (VCBO): 600 V Collector Emitter Voltage (VCEO): 600 V Emitter Base Voltage (VEBO): 7 V Max Collector Current: 1 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987180-2SA1413-AZ Frequency: 28 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 10 W Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SA1413-AZ2SA1413AZ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 10 W Collector Base Voltage (VCBO): 600 V Collector Emitter Voltage (VCEO): 600 V Emitter Base Voltage (VEBO): 7 V Max Collector Current: 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SA1413-AZ - 987180-2SA1413-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA1413-AZ
987180-2SA1413-AZ
TRANSISTORS - RF Transistors (BJT) - 2SA1413-AZ 987180-2SA1413-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987180-2SA1413-AZ Frequency: 28 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 10 W Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SA1413-AZ2SA1413AZ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 10 W Collector Base Voltage (VCBO): 600 V Collector Emitter Voltage (VCEO): 600 V Emitter Base Voltage (VEBO): 7 V Max Collector Current: 1 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987180-2SA1413-AZ
Frequency: 28 MHz
Polarity: PNP
Number of Elements: 1
Power Dissipation: 10 W
Number of Pins: 3
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SA1413-AZ2SA1413AZ;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Max Power Dissipation: 10 W
Collector Base Voltage (VCBO): 600 V
Collector Emitter Voltage (VCEO): 600 V
Emitter Base Voltage (VEBO): 7 V
Max Collector Current: 1 A

Buy Now
Singapore, Singapore
600V 1A Bipolar Transistor
283-2SA1413-AZ
600V 1A Bipolar Transistor 283-2SA1413-AZ
Trans GP BJT PNP 600V 1A 3-Pin(3+Tab) MP-3 Product overview: 2SA1413-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1413-AZ can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 600V 1A 3-Pin(3+Tab) MP-3 Product overview: 2SA1413-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1413-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 987180-2SA1413-AZ 283-2SA1413-AZ
Product Name TRANSISTORS - RF Transistors (BJT) - 2SA1413-AZ 600V 1A Bipolar Transistor
Polarity PNP; PNP PNP
Package Type SOT3
PD 10000 milliwatts 10 milliwatts
Operating Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 155210P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BC857CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers