Renesas Electronics Corporation Discrete Semiconductor Products 2SA1376A-K

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153624-2SA1376A-K Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1376AK Alternative Parts (Cross-Reference): 2SA10180RA; 2SB1221Q; 2SA1018Q; 2SA1018R; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153624-2SA1376A-K Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1376AK Alternative Parts (Cross-Reference): 2SA10180RA; 2SB1221Q; 2SA1018Q; 2SA1018R; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153624-2SA1376A-K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153624-2SA1376A-K
Discrete Semiconductor Products 153624-2SA1376A-K
Manufacturer: Renesas Electronics America Win Source Part Number: 153624-2SA1376A-K Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1376AK Alternative Parts (Cross-Reference): 2SA10180RA; 2SB1221Q; 2SA1018Q; 2SA1018R; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 153624-2SA1376A-K
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1376AK
Alternative Parts (Cross-Reference): 2SA10180RA; 2SB1221Q; 2SA1018Q; 2SA1018R;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153624-2SA1376A-K
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 296-CAXC4T774QRSVRQ1DKR-ND - DigiKey
Specs
Package Type 16-UFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-74AVCH2T45DC-Q100HTR-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details