Renesas Electronics Corporation Discrete Semiconductor Products 2SA1226-T1B

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153464-2SA1226-T1B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1226 Alternative Parts (Cross-Reference): 2SA1226-T1B-A; 2SA1226-T2B; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 153464-2SA1226-T1B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1226 Alternative Parts (Cross-Reference): 2SA1226-T1B-A; 2SA1226-T2B; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153464-2SA1226-T1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153464-2SA1226-T1B
Discrete Semiconductor Products 153464-2SA1226-T1B
Manufacturer: Renesas Electronics America Win Source Part Number: 153464-2SA1226-T1B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1226 Alternative Parts (Cross-Reference): 2SA1226-T1B-A; 2SA1226-T2B; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 153464-2SA1226-T1B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1226
Alternative Parts (Cross-Reference): 2SA1226-T1B-A; 2SA1226-T2B;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153464-2SA1226-T1B
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H607FN - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; PECL
View Details
Translators, Level Shifters - 1727-NCA9617DQ-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type Open Drain
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translator ICs - 1899256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details