Win Source Part Number: 1036511-2SA1156-AZ
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SA1156-AZ2SA1156AZ;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SA1156-AZ,RENR
Small Signal Bipolar Transistor, 0.5A, 400V, PNP
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1036511-2SA1156-AZ | 2SA1156-AZ |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | |
| Package Type | SOT3 | TO-92; TO-92 |