Manufacturer: Renesas Electronics America
Win Source Part Number: 053596-2A20112
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-SOP
Supply Voltage - Operating: 24V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 053596-2A20112 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - 2A20112 |