IC CLK/FREQ SYNTH 16TSSOP Product overview: 280G-55LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-280G-55LFT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036277-280G-55LFT
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
IC CLOCK MULTIPLIER
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-280G-55LFT | 1036277-280G-55LFT | 280G-55LFT | 280G-55LFT |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 280G-55LFT | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock, Crystal | Clock, Crystal | ||
| Package Type | Tape & Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 200 MHz | 200 MHz | 200 MHz |