Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 252MI-52LF

Description
"Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS252 is a field programmable dual-output clock synthesizer capable of generating output frequencies ranging from 314 kHz to 200 MHz using two independently configurable PLLs. It supports Spread Spectrum techniques to minimize electromagnetic interference (EMI) and can be configured via IDT's VersaClock,Ñ¢ software, which simplifies the setup process for various output frequencies. The device features an 8-pin SOIC package, operates at a voltage of 3.3 V, and requires minimal external components for optimal performance. It includes a power-down feature that tri-states the clock outputs when activated. The ICS252 is suitable for applications that require precise clock generation while saving board space by replacing multiple crystals and oscillators.

Datasheet Summary
Powered by GS/AI

The ICS252 is a field programmable dual-output clock synthesizer capable of generating output frequencies ranging from 314 kHz to 200 MHz using two independently configurable PLLs. It supports Spread Spectrum techniques to minimize electromagnetic interference (EMI) and can be configured via IDT's VersaClock,Ñ¢ software, which simplifies the setup process for various output frequencies. The device features an 8-pin SOIC package, operates at a voltage of 3.3 V, and requires minimal external components for optimal performance. It includes a power-down feature that tri-states the clock outputs when activated. The ICS252 is suitable for applications that require precise clock generation while saving board space by replacing multiple crystals and oscillators.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 252MI-52LF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
252MI-52LF-ND
Clock Generators, PLLs, Frequency Synthesizers 252MI-52LF-ND
"Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 252MI-52LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
252MI-52LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 252MI-52LF
IC CLK/FREQ SYNTH 8SOIC

IC CLK/FREQ SYNTH 8SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 252MI-52LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
252MI-52LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 252MI-52LF
IC CLK SYNTHESIZER FP DUAL 8SOIC

IC CLK SYNTHESIZER FP DUAL 8SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 252MI-52LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
252MI-52LF
Clock Generators, PLLs, Frequency Synthesizers 252MI-52LF
Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 252MI-52LF-ND 252MI-52LF 252MI-52LF 252MI-52LF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Surface Mount; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS Clock/Frequency Synthesizer, Spread Spectrum Clock Generator CMOS; CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-019T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details