Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C
IC RTC CLK/CALENDAR I2C
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 252M-46LF | 252M-46LF | 252M-46LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock/Frequency Synthesizer, Spread Spectrum Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |