"Clock Driver, Fanout Distribution, Spread Spectrum Clock Generator IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Clock Driver, Fanout Distribution, Spread Spectrum Clock Generator IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC CLOCK DVR PLL 3.3V 24-TSSOP
IC CLOCK DRIVER 24TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2510CG-ND | 2510CG | 2510CG | 2510CG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Driver; Clock Generator | Clock Generator | Clock Driver, Fanout Distribution, Spread Spectrum Clock Generator; Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts |