IC ZD BUFFER 16SOIC Product overview: 23S09T-1DCG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-23S09T-1DCG8 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319944-23S09T-1DCG8
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Zero Delay Buffer
Frequency - Max: 133MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: LVTTL
Output: CMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 2.3V ~ 2.7V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT23S09T-1DCG8-ND,I
Base Product Number: 23S09
RoHS Status: ROHS3 Compliant
IC CLK BUFFER ZD 2.5V 16-SOIC
IC ZD BUFFER 16SOIC
IC CLK BUFFER ZD 2.5V 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-23S09T-1DCG8 | 1319944-23S09T-1DCG8 | 23S09T-1DCG8 | 23S09T-1DCG8 | 23S09T-1DCG8 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS, LVTTL | CMOS; TTL; CMOS, LVTTL | CMOS; TTL; CMOS, LVTTL | CMOS, LVTTL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 16-SOIC (0.154", 3.90mm Width) | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz |