Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 23S08-4DCG

Description
"Clock Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Clock Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT23S08-4DCG is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution and multiplication applications with operating frequencies ranging from 10MHz to 133MHz. It features zero delay by aligning the phase of the incoming clock with the output clock, ensuring minimal output skew of less than 200 ps and low jitter of less than 200 ps cycle-to-cycle. The device has two banks of four outputs, each with separate enable controls, and supports output options of 2x multiplication. This clock multiplier operates at a supply voltage of 3.3V and is compatible with spread spectrum technology, making it suitable for applications that require synchronization without significant tracking skew. The IDT23S08-4DCG can enter a power-down mode, drawing less than 12µA for commercial temperature ranges and less than 25µA for industrial ranges. It is available in both SOIC and TSSOP packages, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The IDT23S08-4DCG is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution and multiplication applications with operating frequencies ranging from 10MHz to 133MHz. It features zero delay by aligning the phase of the incoming clock with the output clock, ensuring minimal output skew of less than 200 ps and low jitter of less than 200 ps cycle-to-cycle. The device has two banks of four outputs, each with separate enable controls, and supports output options of 2x multiplication. This clock multiplier operates at a supply voltage of 3.3V and is compatible with spread spectrum technology, making it suitable for applications that require synchronization without significant tracking skew. The IDT23S08-4DCG can enter a power-down mode, drawing less than 12µA for commercial temperature ranges and less than 25µA for industrial ranges. It is available in both SOIC and TSSOP packages, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 23S08-4DCG-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
23S08-4DCG-ND
Clock Generators, PLLs, Frequency Synthesizers 23S08-4DCG-ND
"Clock Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Clock Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 23S08-4DCG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
23S08-4DCG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 23S08-4DCG
IC CLK MULT PLL STD DRV 16-SOIC

IC CLK MULT PLL STD DRV 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 23S08-4DCG - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
23S08-4DCG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 23S08-4DCG
IC CLK MULT PLL STD DRV 16-SOIC

IC CLK MULT PLL STD DRV 16-SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 23S08-4DCG-ND 23S08-4DCG 23S08-4DCG
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Multiplier, Zero Delay Buffer; Clock Generator
Bus Interface LVTTL CMOS; TTL; CMOS, LVTTL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Application Specific - SI52143-A01AGM - 894631-SI52143-A01AGM - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers