Manufacturer: Renesas Electronics America
Win Source Part Number: 920870-23S05-1HDCGI8
Operating Temperature Range: -40°C ~ 85°C
Features: Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 23S05
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1835-1, 800-1835-2, 800-1835-6, IDT23S05-1HDCGI8, IDT23S051HDCGI8
IC ZD BUFFER 8SOIC Product overview: 23S05-1HDCGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-23S05-1HDCGI8 can be used for catalog matching and distributor lookup.
IC CLK BUFFER ZD 3.3V 8-SOIC
IC ZD BUFFER 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 920870-23S05-1HDCGI8 | 728-23S05-1HDCGI8 | 23S05-1HDCGI8 | 23S05-1HDCGI8 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 23S05-1HDCGI8 | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Zero Delay Buffer; Clock Generator | |
| Package Type | Surface Mount; 8-SOIC | Tape & Reel (TR) | Surface Mount; Surface Mount | SOIC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | CMOS, LVTTL | CMOS; TTL; CMOS, LVTTL |