IC ZD BUFFER 16TSSOP Product overview: 2309-1HPGG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2309-1HPGG can be used for catalog matching and distributor lookup.
IC ZD BUFFER 16TSSOP
ZERO DELAY BUFFER IC, 133MHZ, TSSOP-16; Clock IC Type:Zero Delay Buffer; Frequency:133MHz; No. of Outputs:9Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFF ZD PLL HIDRV 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-2309-1HPGG | 2309-1HPGG | 47AC2431 | 2309-1HPGG |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Zero Delay Buffer Ic, 133Mhz, Tssop-16; Clock Ic Type Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVTTL | 1 | ||
| Package Type | Tube | SSOP | TSSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 133 MHz | 133 MHz | 133 MHz |