IC MULT ZDB 16SOIC Product overview: 2308B-2DCG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308B-2DCG8 can be used for catalog matching and distributor lookup.
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLOCK MULT ZD STD DRV 16-SOIC
IC MULT ZDB 16SOIC
IC CLOCK MULT ZD STD DRV 16-SOIC
IC CLOCK MULT ZD STD DRV 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-2308B-2DCG8 | 2308B-2DCG8-ND | 2308B-2DCG8 | 2308B-2DCG8 | 2308B-2DCG8 | 668-2308B-2DCG8 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | IC CLOCK MULT ZD STD DRV 16-SOIC |
| Bus Interface | LVTTL | LVTTL | TTL; LVTTL | LVTTL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; Surface Mount | 16-SOIC (0.154, 3.90mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz |