Win Source Part Number: 1035884-2308A-1HPGG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Multiplier, Zero Delay Buffer
Package: Tube
Frequency - Max: 133.3MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 2308-1HPGGI8; 2308-1HPGG; 2308-1HPGGI2308A1HPG
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT2308A-1HPGG,IDT23
Base Product Number: 2308A-1
Product Status: Obsolete
IC MULT ZDB 16TSSOP Product overview: 2308A-1HPGG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308A-1HPGG can be used for catalog matching and distributor lookup.
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC MULT ZDB 16TSSOP
IC CLOCK MULT ZD HI DRV 16-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1035884-2308A-1HPGG | 728-2308A-1HPGG | 2308A-1HPGG-ND | 2308A-1HPGG | 2308A-1HPGG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Multiplier, Zero Delay Buffer; Clock Generator | Clock Generator | |
| Bus Interface | TTL; LVTTL | LVTTL | LVTTL | TTL; LVTTL | |
| Package Type | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |