Renesas Electronics Corporation 133.3MHz SOIC Clock and Timing IC 2308A-1HDCG

Description
PLL BASED CLOCK DRIVER, 2308 SER / Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width) Product overview: 2308A-1HDCG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133.3MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133.3MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308A-1HDCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLL BASED CLOCK DRIVER, 2308 SER / Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width) Product overview: 2308A-1HDCG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133.3MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133.3MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308A-1HDCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133.3MHz SOIC Clock and Timing IC - 728-2308A-1HDCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133.3MHz SOIC Clock and Timing IC
728-2308A-1HDCG
133.3MHz SOIC Clock and Timing IC 728-2308A-1HDCG
PLL BASED CLOCK DRIVER, 2308 SER / Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width) Product overview: 2308A-1HDCG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133.3MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133.3MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308A-1HDCG can be used for catalog matching and distributor lookup.

PLL BASED CLOCK DRIVER, 2308 SER / Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width) Product overview: 2308A-1HDCG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133.3MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133.3MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308A-1HDCG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1004574-2308A-1HDCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1004574-2308A-1HDCG
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1004574-2308A-1HDCG
Win Source Part Number: 1004574-2308A-1HDCG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Multiplier, Zero Delay Buffer Package: Bulk Frequency - Max: 133.3MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT2308A-1HDCG-ND,28 32-2308A-1HDCG,IDT23 08A-1HDCG Base Product Number: 2308A-1HD Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1004574-2308A-1HDCG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Multiplier, Zero Delay Buffer
Package: Bulk
Frequency - Max: 133.3MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT2308A-1HDCG-ND,2832-2308A-1HDCG,IDT2308A-1HDCG
Base Product Number: 2308A-1HD
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308A-1HDCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
2308A-1HDCG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 2308A-1HDCG
IC MULT ZDB 16SOIC

IC MULT ZDB 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-2308A-1HDCG 1004574-2308A-1HDCG 2308A-1HDCG
Product Name 133.3MHz SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVTTL TTL; LVTTL TTL; LVTTL
Package Type Bulk Surface Mount; 16-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data