Renesas Electronics Corporation Clock and Timing IC 2308-2DCG8

Description
IC MULT ZDB 16SOIC Product overview: 2308-2DCG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308-2DCG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULT ZDB 16SOIC Product overview: 2308-2DCG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308-2DCG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-2308-2DCG8
Clock and Timing IC 728-2308-2DCG8
IC MULT ZDB 16SOIC Product overview: 2308-2DCG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308-2DCG8 can be used for catalog matching and distributor lookup.

IC MULT ZDB 16SOIC Product overview: 2308-2DCG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308-2DCG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1377414-2308-2DCG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1377414-2308-2DCG8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1377414-2308-2DCG8
Win Source Part Number: 1377414-2308-2DCG8 Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 57 pct. Type: Multiplier, Zero Delay Buffer MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tape & Reel Product Status: Obsolete Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: 2308-2 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Output: LVTTL Number of Circuits: 1 PLL: Yes with Bypass Input: LVTTL Frequency - Max: 133.3MHz Divider/Multiplier: Yes/Yes

Win Source Part Number: 1377414-2308-2DCG8
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 57 pct.
Type: Multiplier, Zero Delay Buffer
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 2308-2
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Output: LVTTL
Number of Circuits: 1
PLL: Yes with Bypass
Input: LVTTL
Frequency - Max: 133.3MHz
Divider/Multiplier: Yes/Yes

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 800-1831-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1831-2-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1831-2-ND
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308-2DCG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
2308-2DCG8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 2308-2DCG8
IC CLK MLTPLR ZDB 1:8 16SOIC

IC CLK MLTPLR ZDB 1:8 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308-2DCG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
2308-2DCG8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 2308-2DCG8
IC MULT ZDB 16SOIC

IC MULT ZDB 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-2308-2DCG8 1377414-2308-2DCG8 800-1831-2-ND 2308-2DCG8 2308-2DCG8
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVTTL TTL; LVTTL LVTTL TTL; LVTTL
Package Type Tape & Reel (TR) 16-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount SOIC
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 133 MHz 133 MHz 133 MHz 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data