Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 2308-1HDCGI

Description
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT2308-1HDCGI is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution and multiplication applications. It operates within a frequency range of 10MHz to 133MHz and features zero delay by aligning the phase between the input and output clocks. The device includes two banks of four outputs, each with separate enable controls, allowing for flexible output management. It supports 1x output options and does not require an external RC network, simplifying integration into designs. The IDT2308-1HDCGI is characterized for both commercial and industrial temperature ranges, with an operating temperature of -40°C to +85°C. It operates at a supply voltage of 3.3V and is available in a 16-pin SOIC package. The device also includes a power-down mode that reduces current consumption to less than 25OºA when not in use. This product is suitable for applications in SDRAM, telecom, datacom, and PC motherboards, making it a versatile choice for engineers needing reliable clock multiplication solutions.

Datasheet Summary
Powered by GS/AI

The IDT2308-1HDCGI is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution and multiplication applications. It operates within a frequency range of 10MHz to 133MHz and features zero delay by aligning the phase between the input and output clocks. The device includes two banks of four outputs, each with separate enable controls, allowing for flexible output management. It supports 1x output options and does not require an external RC network, simplifying integration into designs. The IDT2308-1HDCGI is characterized for both commercial and industrial temperature ranges, with an operating temperature of -40°C to +85°C. It operates at a supply voltage of 3.3V and is available in a 16-pin SOIC package. The device also includes a power-down mode that reduces current consumption to less than 25OºA when not in use. This product is suitable for applications in SDRAM, telecom, datacom, and PC motherboards, making it a versatile choice for engineers needing reliable clock multiplication solutions.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 2308-1HDCGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2308-1HDCGI-ND
Clock Generators, PLLs, Frequency Synthesizers 2308-1HDCGI-ND
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308-1HDCGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
2308-1HDCGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 2308-1HDCGI
IC MULT ZDB 16SOIC

IC MULT ZDB 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308-1HDCGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
2308-1HDCGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 2308-1HDCGI
IC CLK MLTPLR ZDB 1:8 16SOIC

IC CLK MLTPLR ZDB 1:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2308-1HDCGI-ND 2308-1HDCGI 2308-1HDCGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Multiplier, Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface LVTTL TTL; LVTTL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
1MHz 166MHz 200MHz TSSOP Clock and Timing IC - 728-CY22392FXC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tube
Frequency 166 MHz
View Details
6 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details