IC CLK MLTPLR ZDB 1:8 16SOIC / Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width) Product overview: 2308-1HDCG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133.3MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133.3MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308-1HDCG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1136592-2308-1HDCG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Multiplier, Zero Delay Buffer
Package: Tube
Frequency - Max: 133.3MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 23081HDCG;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT2308-1HDCG,800-12
Base Product Number: 2308-1HD
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MULT ZDB 16SOIC
IC MULT ZDB 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-2308-1HDCG | 1136592-2308-1HDCG | 2308-1HDCG | 2308-1HDCG |
| Product Name | 133.3MHz SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVTTL | TTL; LVTTL | TTL; LVTTL | LVTTL |
| Package Type | Tube | Surface Mount; 16-SOIC (0.154", 3.90mm Width) | SOIC | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |