CLOCK BUFFER, -40 TO 85DEG C ROHS COMPLIANT: YES
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
SOIC 4.90X3.90X1.50 MM, 1.27MM P
SOIC 4.90X3.90X1.50 MM, 1.27MM P
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 85AJ7385 | 2305NZ-1HDCGI8 | 2305NZ-1HDCGI8 | 2305NZ-1HDCGI8 |
| Product Name | Clock Buffer, -40 To 85Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Real Time Clock; Clock Generator | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Features / Standards | RoHS | |||
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | ||
| Frequency | 133 MHz | 133 MHz |