Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 2305NZ-1HDCG8

Description
Win Source Part Number: 1203767-2305NZ-1HDCG 8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 133.33 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 2305NZ1HDCG8; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT2305NZ-1HDCG8-ND, 2305NZ-1HDCG8-ND,800 -3604-6,800-3604-2,8 00-3604-1,IDT2305NZ- 1HDCG8 Base Product Number: 2305N
Request a Quote Datasheet
Description
Win Source Part Number: 1203767-2305NZ-1HDCG 8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 133.33 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 2305NZ1HDCG8; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT2305NZ-1HDCG8-ND, 2305NZ-1HDCG8-ND,800 -3604-6,800-3604-2,8 00-3604-1,IDT2305NZ- 1HDCG8 Base Product Number: 2305N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1203767-2305NZ-1HDCG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1203767-2305NZ-1HDCG8
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1203767-2305NZ-1HDCG8
Win Source Part Number: 1203767-2305NZ-1HDCG 8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 133.33 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 2305NZ1HDCG8; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT2305NZ-1HDCG8-ND, 2305NZ-1HDCG8-ND,800 -3604-6,800-3604-2,8 00-3604-1,IDT2305NZ- 1HDCG8 Base Product Number: 2305N

Win Source Part Number: 1203767-2305NZ-1HDCG8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 133.33 MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 2305NZ1HDCG8;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT2305NZ-1HDCG8-ND,2305NZ-1HDCG8-ND,800-3604-6,800-3604-2,800-3604-1,IDT2305NZ-1HDCG8
Base Product Number: 2305N

Buy Now Datasheet
Clock Buffers, Drivers - 2305NZ-1HDCG8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
2305NZ-1HDCG8
Clock Buffers, Drivers 2305NZ-1HDCG8
IC CLK BUF 1:5 133.33MHZ 8SOIC

IC CLK BUF 1:5 133.33MHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 2305NZ-1HDCG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
2305NZ-1HDCG8
Clock/Timing - Clock Buffers, Drivers 2305NZ-1HDCG8
IC CLK BUF 1:5 133.33MHZ 8SOIC

IC CLK BUF 1:5 133.33MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1203767-2305NZ-1HDCG8 2305NZ-1HDCG8 2305NZ-1HDCG8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Application Specific Clock/Timing - CY28400ZXC-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers