The IDT2305NZ is a five-output 3.3V clock buffer designed for distributing high-speed clocks in mobile and desktop PC systems, operating from DC to 133.33MHz with a maximum input-output delay of 8.7ns and output-output skew less than 250ps. It is housed in an 8-pin SOIC package and consumes less than 32mA at 66.6MHz with unloaded outputs. The part operates over commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, with a supply voltage of 3V to 3.6V. Output drive capability supports loads up to 30pF below 100MHz and 15pF above 100MHz.
IC CLK BUF 1:5 133.33MHZ 8SOIC Product overview: 2305NZ-1HDCG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133.33MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 133.33MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-2305NZ-1HDCG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 764-2305NZ-1HDCG |
| Product Name | 133.33MHZ Logic IC |
| Supply Voltage | 3V ~ 3.6V |