Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 2305B-1PGGI

Description
"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-3291-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-3291-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-3291-5-ND
"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305B-1PGGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
2305B-1PGGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 2305B-1PGGI
IC CLK BUFFER ZD 3.3V 8TSSOP

IC CLK BUFFER ZD 3.3V 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305B-1PGGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
2305B-1PGGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 2305B-1PGGI
IC ZD BUFFER 8TSSOP

IC ZD BUFFER 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-3291-5-ND 2305B-1PGGI 2305B-1PGGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Surface Mount; Clock Generator
Bus Interface LVCMOS Zero Delay Buffer
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9572ACPZLVD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11354-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
Clock/Timing - Clock/Timing - Real Time Clocks - RV-4162-C7-32.768KHZ-20PPM-TA-QC - 892647-RV-4162-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-SON (3.2x1.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers