IC ZD BUFFER 8SOIC Product overview: 2305B-1HDCGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2305B-1HDCGI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1213115-2305B-1HDCGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Zero Delay Buffer
Package: Tube
Frequency - Max: 133MHz
Number of Circuits: 1
Standard Package: 97
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, LVCMOS, TTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 2305B1HDCGI;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1281-ND,-800-128
Base Product Number: 2305B
IC ZD BUFFER 8SOIC
IC CLK BUFFER 3.3V 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-2305B-1HDCGI | 1213115-2305B-1HDCGI | 2305B-1HDCGI | 2305B-1HDCGI |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS, LVCMOS, TTL | CMOS; TTL; CMOS, LVCMOS, TTL | 1 | |
| Package Type | Tube | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 133 MHz | 133 MHz | 133 MHz |