IC ZD BUFFER 8SOIC Product overview: 2305A-1DCG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2305A-1DCG8 can be used for catalog matching and distributor lookup.
IC CLK BUFFER ZD 3.3V 8-SOIC
IC CLK BUFFER ZD 3.3V 8-SOIC
IC ZD BUFFER 8SOIC
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-2305A-1DCG8 | 2305A-1DCG8 | 2305A-1DCG8 | 2305A-1DCG8 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS, LVCMOS, TTL | CMOS, LVCMOS, TTL | CMOS; TTL; CMOS, LVCMOS, TTL | |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz |