IC ZD BUFFER 8SOIC Product overview: 2305-1HDCG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2305-1HDCG can be used for catalog matching and distributor lookup.
IC ZD BUFFER 8SOIC
IC CLK BUFFER 3.3V HI DRV 8-SOIC
ZERO DELAY BUFFER IC, 133MHZ, SOIC-8; Clock IC Type:Zero Delay Buffer; Frequency:133MHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-2305-1HDCG | 2305-1HDCG | 2305-1HDCG | 47AC2429 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Zero Delay Buffer Ic, 133Mhz, Soic-8; Clock Ic Type Renesas |
| Bus Interface | CMOS, LVCMOS, TTL | 1 | ||
| Package Type | Tube | SOIC | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 133 MHz | 133 MHz | 133 MHz |