Win Source Part Number: 1148685-2305-1DCG8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Zero Delay Buffer
Package: Tape & Reel
Frequency - Max: 133MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, LVCMOS, TTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1266-6,IDT2305-1
Base Product Number: 2305-1
IC ZD BUFFER 8SOIC Product overview: 2305-1DCG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2305-1DCG8 can be used for catalog matching and distributor lookup.
IC CLK BUFFER ZD PLL 3.3V 8-SOIC
IC ZD BUFFER 8SOIC
IC CLK BUFFER ZD PLL 3.3V 8-SOIC
ZERO DELAY BUFFER, 133MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1148685-2305-1DCG8 | 728-2305-1DCG8 | 2305-1DCG8 | 2305-1DCG8 | 2305-1DCG8 | 50AH0572 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Zero Delay Buffer, 133Mhz, 0 To 70Deg C Rohs Compliant Renesas |
| Device Type | Clock Generator | Zero Delay Buffer; Clock Generator | Zero Delay Buffer; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; TTL; CMOS, LVCMOS, TTL | CMOS, LVCMOS, TTL | CMOS, LVCMOS, TTL | CMOS; TTL; CMOS, LVCMOS, TTL | ||
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | Surface Mount; SOIC; Surface Mount | SOIC | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |