Manufacturer: Renesas Electronics America
Win Source Part Number: 854644-2305-1DCG
Features: IC 1
Package: Tube
Family Name: IDT2305
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 97
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1265-5, IDT2305-1DCG, 800-1265, 800-1265-ND, IDT23051DCG
IC ZD BUFFER 8SOIC Product overview: 2305-1DCG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2305-1DCG can be used for catalog matching and distributor lookup.
IC ZD BUFFER 8SOIC
IC CLK BUFFER ZD PLL 3.3V 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 854644-2305-1DCG | 728-2305-1DCG | 2305-1DCG | 2305-1DCG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305-1DCG | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Bus Interface | CMOS, LVCMOS, TTL | 1 | ||
| Package Type | Tube | SOIC | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts |