Manufacturer: Renesas Electronics America
Win Source Part Number: 905982-2304NZLPGGI
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 2304
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
Other Part Number: -800-4110, 800-4110
MULTIMKT-TIMING
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 905982-2304NZLPGGI | 2304NZLPGGI |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 2304NZLPGGI | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |