Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 2304NZLDCGI8

Description
Win Source Part Number: 982155-2304NZLDCGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2304NZLDCGI8TR
Request a Quote
Description
Win Source Part Number: 982155-2304NZLDCGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2304NZLDCGI8TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
982155-2304NZLDCGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 982155-2304NZLDCGI8
Win Source Part Number: 982155-2304NZLDCGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2304NZLDCGI8TR

Win Source Part Number: 982155-2304NZLDCGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2304NZLDCGI8TR

Buy Now
Clock Buffers, Drivers - 2304NZLDCGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
2304NZLDCGI8
Clock Buffers, Drivers 2304NZLDCGI8
IC CLK BUFFER 1:4 140MHZ 8SOIC

IC CLK BUFFER 1:4 140MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Clocks IC Clocks
Product Number 982155-2304NZLDCGI8 2304NZLDCGI8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
CDC111 3.3V LVPECL Differential Clock Driver - CDC111FN - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVPECL
Package Type PLCC
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details