Renesas Electronics Corporation Clock Buffers, Drivers 2304NZGI-1LFT

Description
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 2304NZGI-1LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
2304NZGI-1LFT-ND
Clock Buffers, Drivers 2304NZGI-1LFT-ND
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321432-2304NZGI-1LFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321432-2304NZGI-1LFT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321432-2304NZGI-1LFT
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321432-2304NZGI-1LF T Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution) Frequency - Max: 140 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Input: LVCMOS Output: LVCMOS Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS2304NZGI-1LFT-ND, ICS2304NZGI-1LFT Base Product Number: 2304N Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321432-2304NZGI-1LFT
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Frequency - Max: 140 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS2304NZGI-1LFT-ND,ICS2304NZGI-1LFT
Base Product Number: 2304N
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 2304NZGI-1LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
2304NZGI-1LFT
Clock/Timing - Clock Buffers, Drivers 2304NZGI-1LFT
IC CLK BUFFER 1:4 140MHZ 8TSSOP

IC CLK BUFFER 1:4 140MHZ 8TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - 2304NZGI-1LFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
2304NZGI-1LFT
Clock Buffers, Drivers 2304NZGI-1LFT
IC CLK BUFFER 1:4 140MHZ 8TSSOP

IC CLK BUFFER 1:4 140MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 2304NZGI-1LFT-ND 1321432-2304NZGI-1LFT 2304NZGI-1LFT 2304NZGI-1LFT
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 8-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW320OXC-3 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers