Renesas Electronics Corporation Clock Buffers, Drivers 2304NZG-1LF

Description
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2047-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2047-ND
Clock Buffers, Drivers 800-2047-ND
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 2304NZG-1LF
905980-2304NZG-1LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 2304NZG-1LF 905980-2304NZG-1LF
Manufacturer: Renesas Electronics America Win Source Part Number: 905980-2304NZG-1LF Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS2304 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2047, ICS2304NZG-1LF, ICS2304NZG-1LF-ND, ICS2304NZG1LF

Manufacturer: Renesas Electronics America
Win Source Part Number: 905980-2304NZG-1LF
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS2304
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2047, ICS2304NZG-1LF, ICS2304NZG-1LF-ND, ICS2304NZG1LF

Buy Now Datasheet
Clock Buffers, Drivers - 2304NZG-1LF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
2304NZG-1LF
Clock Buffers, Drivers 2304NZG-1LF
IC CLK BUFFER 1:4 140MHZ 8TSSOP

IC CLK BUFFER 1:4 140MHZ 8TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 2304NZG-1LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
2304NZG-1LF
Clock/Timing - Clock Buffers, Drivers 2304NZG-1LF
IC CLK BUFFER 1:4 140MHZ 8TSSOP

IC CLK BUFFER 1:4 140MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-2047-ND 905980-2304NZG-1LF 2304NZG-1LF 2304NZG-1LF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 2304NZG-1LF Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 8-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers