Renesas Electronics Corporation Discrete Semiconductor Products 1SV222

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 150783-1SV222 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV222 Alternative Parts (Cross-Reference): MA2S357; MA2S357(TX)/N; MA2S357-(TX); MA2S35700L; Introduction Date: June 24, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 150783-1SV222 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV222 Alternative Parts (Cross-Reference): MA2S357; MA2S357(TX)/N; MA2S357-(TX); MA2S35700L; Introduction Date: June 24, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150783-1SV222 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150783-1SV222
Discrete Semiconductor Products 150783-1SV222
Manufacturer: Renesas Electronics America Win Source Part Number: 150783-1SV222 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV222 Alternative Parts (Cross-Reference): MA2S357; MA2S357(TX)/N; MA2S357-(TX); MA2S35700L; Introduction Date: June 24, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 150783-1SV222
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV222
Alternative Parts (Cross-Reference): MA2S357; MA2S357(TX)/N; MA2S357-(TX); MA2S35700L;
Introduction Date: June 24, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
30V 13.65pF Diode and Rectifier - 280-1SV222 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 13.65pF Diode and Rectifier
280-1SV222
30V 13.65pF Diode and Rectifier 280-1SV222
Diode VAR Cap Single 30V 13.65pF 2-Pin Product overview: 1SV222 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.65pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 13.65pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV222 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 30V 13.65pF 2-Pin Product overview: 1SV222 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.65pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 13.65pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV222 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150783-1SV222 280-1SV222
Product Name Discrete Semiconductor Products 30V 13.65pF Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441974 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Rectifier Diode - HR3SM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Diodes, Rectifiers - Single - BAS16E6327HTSA1 - 108027-BAS16E6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
7 suppliers