Renesas Electronics Corporation 30V 13.65pF Diode and Rectifier 1SV222-T1

Description
Diode VAR Cap Single 30V 13.65pF 2-Pin T/R Product overview: 1SV222-T1 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.65pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 13.65pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV222-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode VAR Cap Single 30V 13.65pF 2-Pin T/R Product overview: 1SV222-T1 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.65pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 13.65pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV222-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 13.65pF Diode and Rectifier - 280-1SV222-T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 13.65pF Diode and Rectifier
280-1SV222-T1
30V 13.65pF Diode and Rectifier 280-1SV222-T1
Diode VAR Cap Single 30V 13.65pF 2-Pin T/R Product overview: 1SV222-T1 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.65pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 13.65pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV222-T1 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 30V 13.65pF 2-Pin T/R Product overview: 1SV222-T1 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.65pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 13.65pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV222-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150784-1SV222-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150784-1SV222-T1
Discrete Semiconductor Products 150784-1SV222-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 150784-1SV222-T1 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV222 Alternative Parts (Cross-Reference): MA2S357; MA2S357(TX)/N; MA2S357-(TX); MA2S35700L; Introduction Date: June 24, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 150784-1SV222-T1
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV222
Alternative Parts (Cross-Reference): MA2S357; MA2S357(TX)/N; MA2S357-(TX); MA2S35700L;
Introduction Date: June 24, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SV222-T1 150784-1SV222-T1
Product Name 30V 13.65pF Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060B - 30SCLJQ060B - Infineon Technologies AG
Specs
Package C-CCN-3
Life Cycle Stage active and preferred
RoHS Compliant RoHS
View Details
Low-leakage double diode - BAV199W-QX - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details