Manufacturer: Renesas Electronics America
Win Source Part Number: 814973-1SS83TD-E
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
DIODE 250V 200MA DO35 Product overview: 1SS83TD-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS83TD-E can be used for catalog matching and distributor lookup.
Rectifier Diode, 0.2A
Discrete Semiconductor Products - Diodes - Rectifiers - Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 814973-1SS83TD-E | 280-1SS83TD-E | 1SS83TD-E | 1SS83TD-E |
| Product Name | Diodes, Rectifiers - Single - 1SS83TD-E | 250V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | |
| Package | Bulk | DO-35; DO-35, DO-204AH | DO-35; DO-35 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 175 C (347 F) |