Renesas Electronics Corporation 75V 0.15A Diode and Rectifier 1SS304

Description
Diode Switching 75V 0.15A 3-Pin SOT-323 / SILICON SWITCHING DIODES Product overview: 1SS304 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS304 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching 75V 0.15A 3-Pin SOT-323 / SILICON SWITCHING DIODES Product overview: 1SS304 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS304 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75V 0.15A Diode and Rectifier - 280-1SS304 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.15A Diode and Rectifier
280-1SS304
75V 0.15A Diode and Rectifier 280-1SS304
Diode Switching 75V 0.15A 3-Pin SOT-323 / SILICON SWITCHING DIODES Product overview: 1SS304 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS304 can be used for catalog matching and distributor lookup.

Diode Switching 75V 0.15A 3-Pin SOT-323 / SILICON SWITCHING DIODES Product overview: 1SS304 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS304 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150441-1SS304 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150441-1SS304
Discrete Semiconductor Products 150441-1SS304
Manufacturer: Renesas Electronics America Win Source Part Number: 150441-1SS304 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS304 Alternative Parts (Cross-Reference): DA36103E; BAV70WT-TP; BAV70WT-T; BAV70WT-TP-HF ; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 150441-1SS304
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS304
Alternative Parts (Cross-Reference): DA36103E; BAV70WT-TP; BAV70WT-T; BAV70WT-TP-HF ;
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SS304 150441-1SS304
Product Name 75V 0.15A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data