Renesas Electronics Corporation Diode and Rectifier 1SS303-T1-A

Description
RECTIFIER DIODE Product overview: 1SS303-T1-A from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS303-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECTIFIER DIODE Product overview: 1SS303-T1-A from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS303-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
280-1SS303-T1-A
Diode and Rectifier 280-1SS303-T1-A
RECTIFIER DIODE Product overview: 1SS303-T1-A from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS303-T1-A can be used for catalog matching and distributor lookup.

RECTIFIER DIODE Product overview: 1SS303-T1-A from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS303-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1SS303-T1-A - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.1A, 75V

Rectifier Diode, 2 Element, 0.1A, 75V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1035490-1SS303-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1035490-1SS303-T1-A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1035490-1SS303-T1-A
Win Source Part Number: 1035490-1SS303-T1-A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): 1SS303-T1-A1SS303T1A ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: 2156-1SS303-T1-A,REN RNS1SS303-T1-A RoHS Status: Not applicable

Win Source Part Number: 1035490-1SS303-T1-A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 3,000
Alternative Parts (Cross-Reference): 1SS303-T1-A1SS303T1A;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Renesas Electronics America Inc
Other Names: 2156-1SS303-T1-A,RENRNS1SS303-T1-A
RoHS Status: Not applicable

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS303-T1-A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS303-T1-A
Discrete Semiconductor Products - Diodes - Rectifiers 1SS303-T1-A
RECTIFIER DIODE

RECTIFIER DIODE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 280-1SS303-T1-A 1SS303-T1-A 1035490-1SS303-T1-A 1SS303-T1-A
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk SOT323; SC-70 (SOT-323)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1826823 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5623 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details