Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139452-1SS222-T1B-A
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Average Rectified Current: 100 mA
Max Repetitive Reverse Voltage (Vrrm): 70 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1139452-1SS222-T1B-A |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1SS222-T1B-A |