Renesas Electronics Corporation 70V 0.1A Diode and Rectifier 1SS123-T1B

Description
Diode Switching Si 70V 0.1A 3-Pin Mini-Mold Tray Product overview: 1SS123-T1B from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS123-T1B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching Si 70V 0.1A 3-Pin Mini-Mold Tray Product overview: 1SS123-T1B from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS123-T1B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70V 0.1A Diode and Rectifier - 280-1SS123-T1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V 0.1A Diode and Rectifier
280-1SS123-T1B
70V 0.1A Diode and Rectifier 280-1SS123-T1B
Diode Switching Si 70V 0.1A 3-Pin Mini-Mold Tray Product overview: 1SS123-T1B from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS123-T1B can be used for catalog matching and distributor lookup.

Diode Switching Si 70V 0.1A 3-Pin Mini-Mold Tray Product overview: 1SS123-T1B from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS123-T1B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150317-1SS123-T1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150317-1SS123-T1B
Discrete Semiconductor Products 150317-1SS123-T1B
Manufacturer: Renesas Electronics America Win Source Part Number: 150317-1SS123-T1B Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS123 Alternative Parts (Cross-Reference): 1SS226TE85R; 1SS226 T/R7; 1SS226(DCC010-TAS); 1SS226; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 150317-1SS123-T1B
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS123
Alternative Parts (Cross-Reference): 1SS226TE85R; 1SS226 T/R7; 1SS226(DCC010-TAS); 1SS226;
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SS123-T1B 150317-1SS123-T1B
Product Name 70V 0.1A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data